NEN-EN-ISO 11499
Dental cartridges for local anaesthetics
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
| ICS Code (Dental equipment): | 11.060.20 |
Document History
June 1, 2014
Dentistry - Single-use cartridges for local anaesthetics
NEN-EN-ISO 11499 gives specific performance requirements for single-use dental cartridges of 1,0 ml, 1.7 ml, 1,8 ml and 2,2 ml nominal capacity for use with local anaesthetics. It specifies tests for...
May 1, 2013
Dentistry - Single-use cartridges for local anaesthetics
NEN-EN-ISO 11499 gives specific performance requirements for single-use dental cartridges of 1,0 ml, 1.7 ml, 1,8 ml and 2,2 ml nominal capacity for use with local anaesthetics. It specifies tests for...
July 1, 2007
Dentistry - Single-use cartridges for local anaesthetics
This International Standard gives specific performance requirements for single-use dental cartridges of 1,8 ml and 2,2 ml nominal capacity for use with local anaesthetics. It specifies tests for...
February 1, 2006
Dentistry - Single-use cartridges for local anaesthetics
This International Standard gives specific performance requirements for single-use dental cartridges of 1,8 ml and 2,2 ml nominal capacity for use with local anaesthetics. It specifies tests for...
NEN-EN-ISO 11499
June 1, 1999
Dental cartridges for local anaesthetics
A description is not available for this item.