NEN-EN-ISO 11499

Dentistry - Single-use cartridges for local anaesthetics

inactive
Organization: NEN
Publication Date: 1 May 2013
Status: inactive
Page Count: 21
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Dental instruments): 11.060.25
ICS Code (Dental equipment): 11.060.20
scope:

NEN-EN-ISO 11499 gives specific performance requirements for single-use dental cartridges of 1,0 ml, 1.7 ml, 1,8 ml and 2,2 ml nominal capacity for use with local anaesthetics. It specifies tests for leakage, plunger movement, extractable volume and underfilling, and lists general overall dimensions to ensure that the cartridge will fit dental cartridge syringes complying with ISO 9997 and ISO 21533. Labelling requirements are also specified.

Document History

June 1, 2014
Dentistry - Single-use cartridges for local anaesthetics
NEN-EN-ISO 11499 gives specific performance requirements for single-use dental cartridges of 1,0 ml, 1.7 ml, 1,8 ml and 2,2 ml nominal capacity for use with local anaesthetics. It specifies tests for...
NEN-EN-ISO 11499
May 1, 2013
Dentistry - Single-use cartridges for local anaesthetics
NEN-EN-ISO 11499 gives specific performance requirements for single-use dental cartridges of 1,0 ml, 1.7 ml, 1,8 ml and 2,2 ml nominal capacity for use with local anaesthetics. It specifies tests for...
July 1, 2007
Dentistry - Single-use cartridges for local anaesthetics
This International Standard gives specific performance requirements for single-use dental cartridges of 1,8 ml and 2,2 ml nominal capacity for use with local anaesthetics. It specifies tests for...
February 1, 2006
Dentistry - Single-use cartridges for local anaesthetics
This International Standard gives specific performance requirements for single-use dental cartridges of 1,8 ml and 2,2 ml nominal capacity for use with local anaesthetics. It specifies tests for...
June 1, 1999
Dental cartridges for local anaesthetics
A description is not available for this item.
Advertisement