NEN-EN-ISO 5211

Industrial valves - Part-turn actuator attachments

inactive
Organization: NEN
Publication Date: 1 June 2017
Status: inactive
Page Count: 40
ICS Code (Valves in general): 23.060.01
scope:

NEN-EN-ISO 5211 specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance with the requirements of this document is subject to an agreement between the supplier and the purchaser. This document specifies: - flange dimensions necessary for the attachment of part-turn actuators to industrial valves [see Figures 1 a) and 1 c)] or to intermediate supports [see Figures 1 b) and 1 d)]; - driving component dimensions of part-turn actuators necessary to attach them to the driven components; -reference values for torques for interfaces and for couplings having the dimensions specified in this document. The attachment of the intermediate support to the valve is out of the scope of this document.

Document History

October 1, 2023
Industrial valves - Part-turn actuator attachments
This document specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance...
NEN-EN-ISO 5211
June 1, 2017
Industrial valves - Part-turn actuator attachments
NEN-EN-ISO 5211 specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in...
March 1, 2001
Industrial valves - Part-turn actuator attachments
Specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment fo part-turn actuators to control valves shall conform with the...

References

Advertisement