NEN-EN-ISO 5211

Industrial valves - Part-turn actuator attachments

inactive
Organization: NEN
Publication Date: 1 March 2001
Status: inactive
Page Count: 28
ICS Code (Valves in general): 23.060.01
scope:

Specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment fo part-turn actuators to control valves shall conform with the requirements of this standard only when subject to an agreement between the supplier and the purchaser. This standard specifies: - those flange dimensions which are necessary for the attachment of part-turn actuators to industrial valves or to intermediate supports; - those driving component dimensions of part-turn actuators which are necessary to attach them to the driven components; - reference values for torques for interfaces and for couplings having the dimensions specified in this standard.

Document History

October 1, 2023
Industrial valves - Part-turn actuator attachments
This document specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance...
June 1, 2017
Industrial valves - Part-turn actuator attachments
NEN-EN-ISO 5211 specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in...
NEN-EN-ISO 5211
March 1, 2001
Industrial valves - Part-turn actuator attachments
Specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment fo part-turn actuators to control valves shall conform with the...

References

Advertisement