NEN - NVN-ENV 1071-4

Advanced technical coatings - Methods of test for ceramic coatings - Part 4: Determination of chemical composition

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
Page Count: 35
ICS Code (Advanced ceramics): 81.060.30
scope:

Describes a method for chemical analysis of ceramic coatings by means of electron probe microanalysis (EPMA) using a scanning electron microscope (SEM) or an electron-probe microanalyser. The methods described are limited to the examination of single layer coatings when the analysis is carried out normal to the sample surface, but graded and multilayer coatings may also be analysed in cross-section if the thickness of the individual layers or gradations are greater than the maximum width of the volume of material within which characteristic or fluorescent X-rays are generated.

Document History

NVN-ENV 1071-4
November 1, 1995
Advanced technical coatings - Methods of test for ceramic coatings - Part 4: Determination of chemical composition
Describes a method for chemical analysis of ceramic coatings by means of electron probe microanalysis (EPMA) using a scanning electron microscope (SEM) or an electron-probe microanalyser. The methods...

References

Advertisement