NEN-EN-IEC 62317-6

Ferrite cores - Dimensions - Part 6: ETD-cores for use in power supplies

active, Most Current
Organization: NEN
Publication Date: 1 April 2016
Status: active
Page Count: 39
ICS Code (Magnetic components): 29.100.10
scope:

NEN-EN-IEC 62317-6 specifies the dimensions that are of importance for mechanical interchangeability for ETD-cores made of ferrite, the essential dimensions of coil formers to be used with them, and the effective parameter values to be used in calculations involving them. The use of "derived" standards which give more detailed specifications of component parts while still permitting compliance with this standard is discussed in Annex A, which also contains an example of a derived standard for coil formers.

Document History

NEN-EN-IEC 62317-6
April 1, 2016
Ferrite cores - Dimensions - Part 6: ETD-cores for use in power supplies
NEN-EN-IEC 62317-6 specifies the dimensions that are of importance for mechanical interchangeability for ETD-cores made of ferrite, the essential dimensions of coil formers to be used with them, and...

References

Advertisement