NEN-EN-IEC 61185

Ferrite cores (ETD-cores) intended for use in power supply applications - Dimensions

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2005
Status: inactive
Page Count: 26
ICS Code (Magnetic components): 29.100.10
scope:

This International Standard specifies the dimensions that are of importance for mechanical interchangeability for ETD-cores made of ferrite, the essential dimensions of coil formers to be used with them, and the effective parameter values to be used in calculations involving them. The use of "derived" standards which give more detailed specifications of component parts whilst still permitting compliance with this standard is discussed in Annex A, which also contains an example of a derived standard for coil formers.

Document History

NEN-EN-IEC 61185
August 1, 2005
Ferrite cores (ETD-cores) intended for use in power supply applications - Dimensions
This International Standard specifies the dimensions that are of importance for mechanical interchangeability for ETD-cores made of ferrite, the essential dimensions of coil formers to be used with...
August 1, 1997
Magnetic oxide cores (ETD-cores) intended for use in power supply applications - Dimensions
Specifies the dimensions (primary system is the metric system) that are of importance for mechanical interchangeability, the essential dimensions of coil formers to be used with them, and the...

References

Advertisement