NEN-EN-IEC 60317-49/C1

Specifications for particular types of winding wires - Part 49: Glass-fibre wound high temperature resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 3
ICS Code (Wires): 29.060.10

Document History

NEN-EN-IEC 60317-49/C1
January 1, 2013
Specifications for particular types of winding wires - Part 49: Glass-fibre wound high temperature resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
A description is not available for this item.
October 1, 2012
Specifications for particular types of winding wires - Part 49: Glass-fibre wound high temperature resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
This part of IEC 60317 specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The...
March 1, 2000
Specifications for particular types of winding wires - Part 49: Glass-fibre wound, resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
Specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The impregnating agent can be, for...
Advertisement