NEN-EN-IEC 60317-49
Specifications for particular types of winding wires - Part 49: Glass-fibre wound, resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Wires): | 29.060.10 |
scope:
Specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The impregnating agent can be, for instance, polyester or polyesterimide resin based.
Document History
January 1, 2013
Specifications for particular types of winding wires - Part 49: Glass-fibre wound high temperature resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
A description is not available for this item.
October 1, 2012
Specifications for particular types of winding wires - Part 49: Glass-fibre wound high temperature resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
This part of IEC 60317 specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The...
NEN-EN-IEC 60317-49
March 1, 2000
Specifications for particular types of winding wires - Part 49: Glass-fibre wound, resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
Specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The impregnating agent can be, for...