NEN-ISO 5631-2

Paper and board - Determination of colour by diffuse reflectance - Outdoor daylight conditions (D65/10 °)

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 21
ICS Code (Paper and board): 85.060
scope:

This part of ISO 5631 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. It may be used to determine the colour of papers or boards that contain fluorescent whitening agents, provided the UV content of the illumination on the test piece has been adjusted to conform to that in the CIE standard illuminant D65, using a fluorescent reference standard with an assigned CIE whiteness (D65/10°) value provided by an ISO/TC 6 authorized laboratory, as described in ISO 11475. This part of ISO 5631 is not applicable to coloured papers or boards that incorporate fluorescent dyes or pigments. 2 Normative references The following referenced documents are indispensable for the application of this document. For dated

Document History

August 1, 2022
Paper and board - Determination of colour by diffuse reflectance - Part 2: Outdoor daylight conditions (D65/10°)
This document specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. It can be used to determine the colour of...
July 1, 2014
Paper and board - Determination of colour by diffuse reflectance - Part 2: Outdoor daylight conditions (D65/10 degrees)
NEN-ISO 5631-2 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. It can be used to determine the colour of...
NEN-ISO 5631-2
February 1, 2009
Paper and board - Determination of colour by diffuse reflectance - Outdoor daylight conditions (D65/10 °)
This part of ISO 5631 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. It may be used to determine the colour...
Advertisement