NEN-ISO 5631-2

Paper and board - Determination of colour by diffuse reflectance - Part 2: Outdoor daylight conditions (D65/10°)

active, Most Current
Organization: NEN
Publication Date: 1 August 2022
Status: active
Page Count: 24
ICS Code (Paper and board): 85.060
scope:

This document specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss.

It can be used to determine the colour of papers or boards that contain fluorescent whitening agents, provided the UV content of the illumination on the test piece has been previously adjusted to give the calibrated colorimetric value corresponding to CIE standard illuminant D65, using a fluorescent reference standard with an assigned CIE whiteness (D65/10°) value provided by an authorized laboratory, as described in ISO 11475.

This document is not applicable to coloured papers or boards that incorporate fluorescent dyes or pigments.

Document History

NEN-ISO 5631-2
August 1, 2022
Paper and board - Determination of colour by diffuse reflectance - Part 2: Outdoor daylight conditions (D65/10°)
This document specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. It can be used to determine the colour of...
July 1, 2014
Paper and board - Determination of colour by diffuse reflectance - Part 2: Outdoor daylight conditions (D65/10 degrees)
NEN-ISO 5631-2 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. It can be used to determine the colour of...
February 1, 2009
Paper and board - Determination of colour by diffuse reflectance - Outdoor daylight conditions (D65/10 °)
This part of ISO 5631 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. It may be used to determine the colour...

References

Advertisement