NEN-ISO 15487

Textiles - Method for assessing appearance of apparel and other textile end products after domestic washing and drying

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2000
Status: inactive
Page Count: 18
ICS Code (Textiles in general): 59.080.01
scope:

Specifies a method of test for evaluating the smoothness appearance of flat fabric and seams, and the retention of pressed-in creases in garments and other textile products after one or several domestic washing and drying treatments. This standard is applicable to any washable textile end product of any fabric construction. Techniques for seaming and creasing are not included since the purpose is to evaluate textile end products as they will be supplied by the manufacturer or as ready-to-use. Techniques for seaming and creasing are controlled by fabric properties.

Document History

NEN-ISO 15487
January 1, 2000
Textiles - Method for assessing appearance of apparel and other textile end products after domestic washing and drying
Specifies a method of test for evaluating the smoothness appearance of flat fabric and seams, and the retention of pressed-in creases in garments and other textile products after one or several...

References

Advertisement