NEN-EN-ISO 15487

Textiles - Method for assessing appearance of apparel and other textile end products after domestic washing and drying

active, Most Current
Organization: NEN
Publication Date: 1 March 2010
Status: active
Page Count: 26
ICS Code (Textiles in general): 59.080.01
ICS Code (Clothes): 61.020
scope:

This International Standard specifies a method of test for evaluating the smoothness appearance of flat fabric and seams, and the retention of pressed-in creases in garments and other textile products after one or several domestic washing and drying treatments. This International Standard is applicable to any washable textile end product of any fabric construction. Techniques for seaming and creasing are not included since the purpose is to evaluate textile end products as they are supplied from the manufacturer or as ready-to-use. Techniques for seaming and creasing are controlled by fabric properties. This method has been developed for use primarily with domestic washing machines of Type B as defined in ISO 6330, but it may be possible to use it with machines of Type A defined in the same International Standard. It is recognized that prints and patterns may mask the wrinkled appearance present in textile end products. The rating process is, however, based on the visual appearance of specimens including such effects.

Document History

NEN-EN-ISO 15487
March 1, 2010
Textiles - Method for assessing appearance of apparel and other textile end products after domestic washing and drying
This International Standard specifies a method of test for evaluating the smoothness appearance of flat fabric and seams, and the retention of pressed-in creases in garments and other textile...
August 1, 2001
Textiles - Method for assessing appearance of apparel and other textile end products after domestic washing and drying
Specifies a method of test for evaluating the smoothness appearance of flat fabric and seams, and the retention of pressed-in creases in garments and other textile products after one or several...

References

Advertisement