NEN-EN-IEC 61360-2
Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS dictionary schema
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 98 |
| ICS Code (Electronic components in general): | 31.020 |
scope:
Presents a common ISO/IEC dictionary schema based on the intersection of the scopes of two base standards IEC 61360-1 and ISO 13584-42. The presented EXPRESS model represents a common format model for the two standards and facilitates a harmonization of both.
Document History
January 1, 2013
Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS dictionary schema
This part of IEC 61360 series provides a formal model for data according to the scope as given in IEC 61360-1 and ISO 13584-42, and thus provides a means for the computersensible representation and...
March 1, 2004
Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS Dictionary schema
A description is not available for this item.
NEN-EN-IEC 61360-2
April 1, 2002
Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS dictionary schema
Presents a common ISO/IEC dictionary schema based on the intersection of the scopes of two base standards IEC 61360-1 and ISO 13584-42. The presented EXPRESS model represents a common format model...
August 1, 1998
Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS dictionary schema
A description is not available for this item.