NEN-EN-IEC 61360-2

Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS dictionary schema

inactive
Organization: NEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 94
ICS Code (Electronic components in general): 31.020

Document History

January 1, 2013
Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS dictionary schema
This part of IEC 61360 series provides a formal model for data according to the scope as given in IEC 61360-1 and ISO 13584-42, and thus provides a means for the computersensible representation and...
March 1, 2004
Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS Dictionary schema
A description is not available for this item.
April 1, 2002
Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS dictionary schema
Presents a common ISO/IEC dictionary schema based on the intersection of the scopes of two base standards IEC 61360-1 and ISO 13584-42. The presented EXPRESS model represents a common format model...
NEN-EN-IEC 61360-2
August 1, 1998
Standard data element types with associated classification scheme for electric components - Part 2: EXPRESS dictionary schema
A description is not available for this item.
Advertisement