NEN-EN 50112
Measurement, control, regulation - Electrical temperature sensors - Metal protecting tubes for TC assemblies
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Temperature-measuring instruments): | 17.200.20 |
scope:
This standard applies to metal protecting tubes, used for straight thermocouple (t/c) assemblies, where the components parts are exposed to internal or external pressures, (ISO 7268), and where the working conditions have to be taken into consideration for the materials used.
Document History
NEN-EN 50112
November 1, 1994
Measurement, control, regulation - Electrical temperature sensors - Metal protecting tubes for TC assemblies
This standard applies to metal protecting tubes, used for straight thermocouple (t/c) assemblies, where the components parts are exposed to internal or external pressures, (ISO 7268), and where the...