NEN-EN 50446

Straight thermocouple assembly with metal or ceramic protection tube and accessories

active, Most Current
Organization: NEN
Publication Date: 1 November 2006
Status: active
Page Count: 21
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

This standard applies to straight thermocouples for the nominal pressure level PN 1, which are made of standardized components (connection head, protection tube and thermocouple(s)). Details regarding the operational areas of the thermocouples and the use of protection tubes are part of this standard. Connection heads as well as stop flanges and threaded bushings for the mounting of the thermocouples are also part of this standard. Special designs are to be agreed upon between manufacturer and user.

Document History

NEN-EN 50446
November 1, 2006
Straight thermocouple assembly with metal or ceramic protection tube and accessories
This standard applies to straight thermocouples for the nominal pressure level PN 1, which are made of standardized components (connection head, protection tube and thermocouple(s)). Details...
November 1, 2004
Straight thermocouple assembly with metal or ceramic protection tube and accessories
This standard applies to straight thermocouples for the nominal pressure level PN 1, which are made of standardized components (connection head, protection tube and thermocouple(s)). Details...

References

Advertisement