NEN-EN-IEC 60068-2-58

Environmental testing - Part 2-58: Tests - Test Td - Test methods for solderability, resistance to dissolution of metallization and to soldering heat of surface mounting devices (SMD)

inactive
Organization: NEN
Publication Date: 1 October 2004
Status: inactive
Page Count: 38
ICS Code (Electronic component assemblies): 31.190
ICS Code (Environmental testing): 19.040
scope:

Outlines test Td, applicable to surface mounting devices, which are intended to mount on substrates. This standard provides the standard procedures for solder alloys containing lead and for lead-free solder alloys. Provides standard procedures for determining the solderability and resistance of soldering heat to lead-free solder alloys and for determining the solderability, dissolution of metallization (see B.3.3) and resistance of soldering heat to solder alloys which are eutectic or near eutectic tin lead solders. Include the solder bath method and reflow method.

Document History

May 1, 2015
Environmental testing - Part 2-58: Tests - Test Td: Test methods for solderability, resistance to dissolution of metallization and to soldering heat of surface mounting devices (SMD)
NEN-EN-IEC 60068-2-58 outlines test Td, applicable to surface mounting devices (SMD). This standard provides procedures for determining the solderability and resistance to soldering heat of devices...
NEN-EN-IEC 60068-2-58
October 1, 2004
Environmental testing - Part 2-58: Tests - Test Td - Test methods for solderability, resistance to dissolution of metallization and to soldering heat of surface mounting devices (SMD)
Outlines test Td, applicable to surface mounting devices, which are intended to mount on substrates. This standard provides the standard procedures for solder alloys containing lead and for lead-free...
May 1, 1999
Environmental testing - Part 2-58: Tests - Test Td - Test methods for solderability, resistance to dissolution of metallization and to soldering heat of surface mounting devices (SMD)
Provides procedures for determining tot solderability, resistance to dissolution of metallization and resistance to soldering heat of surface mounting devices (SMD).
Advertisement