NEN-EN-IEC 60684-3-233

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 233: Heat-shrinkable fluoroelastomer sleeving, flame retarded, fluid resistant , shrink ratio 2:1

active
Organization: NEN
Publication Date: 1 April 2006
Status: active
Page Count: 25
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This standard gives the requirements for two types of heat-shrinkable, flame retarded, fluid resistant1), nominal shrink ratio 2:1, fluoroelastomer sleeving for use at temperatures up to 200 °C: - Type A: thick wall; - Type B: thin wall. These sleevings are normally supplied with internal diameters up to 51 mm, and the standard colour is black. Sizes or colours other than those specifically listed in this standard may be available as custom items. These items shall be considered to comply with this standard if they comply with the property requirements listed in Tables 3, 4, 5 and 6 except for . dimensions and mass Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

January 1, 2007
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 233: Heat-shrinkable fluoroelastomer sleeving, flame retarded, fluid resistant , shrink ratio 2:1
A description is not available for this item.
NEN-EN-IEC 60684-3-233
April 1, 2006
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 233: Heat-shrinkable fluoroelastomer sleeving, flame retarded, fluid resistant , shrink ratio 2:1
This standard gives the requirements for two types of heat-shrinkable, flame retarded, fluid resistant1), nominal shrink ratio 2:1, fluoroelastomer sleeving for use at temperatures up to 200 °C: -...
September 1, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 233: Heat-shrinkable fluoroelastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, fluoroelastomer sleeving with a temperature index of 200 and a nominal shrink ratio of 2:1. This sleeving is...
Advertisement