NEN-EN-IEC 60684-3-233/C11

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 233: Heat-shrinkable fluoroelastomer sleeving, flame retarded, fluid resistant , shrink ratio 2:1

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 4
ICS Code (Insulating materials in general): 29.035.01

Document History

NEN-EN-IEC 60684-3-233/C11
January 1, 2007
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 233: Heat-shrinkable fluoroelastomer sleeving, flame retarded, fluid resistant , shrink ratio 2:1
A description is not available for this item.
April 1, 2006
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 233: Heat-shrinkable fluoroelastomer sleeving, flame retarded, fluid resistant , shrink ratio 2:1
This standard gives the requirements for two types of heat-shrinkable, flame retarded, fluid resistant1), nominal shrink ratio 2:1, fluoroelastomer sleeving for use at temperatures up to 200 °C: -...
September 1, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 233: Heat-shrinkable fluoroelastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, fluoroelastomer sleeving with a temperature index of 200 and a nominal shrink ratio of 2:1. This sleeving is...
Advertisement