NEN-EN-ISO 1973
Fibres - Determination of linear density - Gravimetric method and vibroscope method
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Textile fibres in general): | 59.060.01 |
scope:
Specifies a gravimetric method and a vibroscope method for the determination of the linear density of textile fibres applicable respectively to: a) bundles of fibres; b) individual fibres. Useful data can be obtained on man-made fibres and, with less precision, on natural fibres. The procedures can be applied only to fibres which can be kept straight and, in the case of bundles, parallel, during test preparation. These methods are properly applicable when the fibres are readily feed of crimp. They are not applicable to tapered fibres.
Document History