NEN-EN-ISO 1973
Textile fibres - Determination of linear density - Gravimetric method and vibroscope method
| Organization: | NEN |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Textile fibres in general): | 59.060.01 |
scope:
This document specifies a gravimetric method and a vibroscope method for the determination of the linear density of textile fibres applicable respectively to:
a) bundles of fibres;
b) individual fibres.
Useful data can be obtained on man-made fibres and, with less precision, on natural fibres.
This document only applies to fibres which can be kept straight and, in the case of bundles, parallel, during test preparation. It is properly applicable when the fibres are readily freed of crimp. The methods in this document are not applicable to tapered fibres.
The vibroscope method is not always applicable to hollow and flat (ribbon-like) fibres.
Document History