NEN-ISO 15500-2
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 2: Performances and general test methods
| Organization: | NEN |
| Publication Date: | 1 April 2001 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
Specifies performance and general test methods of compressed natural gas fuel system components, intended for use on the types of motor vehicles as defined in ISO 3833. All references to pressure, in bar, throughout this standard are to be considered gauge pressures unless otherwise specified. 1 bar = 100 kPa = 0,1 MPa. Is based upon a service pressure for natural gas as a fuel at 200 bar.
Document History