NEN-ISO 15500-2

Road vehicles - Compressed natural gas (CNG) fuel system components - Part 2: Performance and general test methods

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 21
ICS Code (Fuel systems): 43.060.40
scope:

NEN-ISO 15500-2 specifies performance and general test methods for compressed natural gas (CNG) fuel system components intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 15500 is applicable to vehicles (mono-fuel, bi-fuel or dual-fuel applications) using compressed natural gas in accordance with ISO 15403 (all parts). It is not applicable to the following: a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer; b) fuel containers; c) stationary gas engines; d) container-mounting hardware; e) electronic fuel management; f) refuelling receptacles.

Document History

NEN-ISO 15500-2
May 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 2: Performance and general test methods
NEN-ISO 15500-2 specifies performance and general test methods for compressed natural gas (CNG) fuel system components intended for use on the types of motor vehicles defined in ISO 3833. This part...
April 1, 2012
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 2: Performance and general test methods
This part of ISO 15500 specifies performance and general test methods for compressed natural gas (CNG) fuel system components intended for use on the types of motor vehicles defined in ISO 3833. This...
April 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 2: Performances and general test methods
Specifies performance and general test methods of compressed natural gas fuel system components, intended for use on the types of motor vehicles as defined in ISO 3833. All references to pressure, in...
Advertisement