NEN-EN 613/A2

Independent gas-fired convection heaters

inactive
Organization: NEN
Publication Date: 1 December 2002
Status: inactive
Page Count: 9
ICS Code (Gas heaters): 97.100.20

Document History

January 1, 2022
Independent closed-fronted gas-fired type B11, type C11, type C31 and type C91 heaters
This document specifies the requirements and test methods for the construction, safety, marking and rational use of energy. This document is applicable to types B11AS, B11BS, B11CS, C11, C31 and C91...
June 1, 2018
Independent closed-fronted gas-fired type B11, type C11, type C31 and type C91 heaters
This document specifies the requirements and test methods for the construction, safety, marking and rational use of energy. This standard is applicable to types B11, type C11, type C31 and type C91...
June 1, 2003
Independent gas-fired convection heaters
A description is not available for this item.
NEN-EN 613/A2
December 1, 2002
Independent gas-fired convection heaters
A description is not available for this item.
August 1, 2002
Independent gas-fired convection heaters
A description is not available for this item.
December 1, 2000
Independent gas-fired convection heaters
Specifies the requirements and test methods for the construction, safety, marking and rational use of energy of independent gas-fired convection heating appliances, hereafter referred to as...
February 1, 1992
Independent gas-fired convection heaters
Specifies the requirements and test methods for the construction, safety, marking and rational use of energy of independent gas-fired convection heating appliances, hereafter referred to as...
Advertisement