NEN-EN 613

Independent closed-fronted gas-fired type B11, type C11, type C31 and type C91 heaters

active, Most Current
Organization: NEN
Publication Date: 1 January 2022
Status: active
Page Count: 86
ICS Code (Gas heaters): 97.100.20
scope:

This document specifies the requirements and test methods for the construction, safety, marking and rational use of energy.

This document is applicable to types B11AS, B11BS, B11CS, C11, C31 and C91 appliances (see 4.2) and those that:

- are closed-fronted;

- incorporate a natural draught burner;

- are connected directly to an open flue or to a device to evacuate the products of combustion (openflued appliances, balanced-flued appliances);

- are wall mounted, free-standing or built-in;

- have a nominal heat input not exceeding 20 kW (based on the net calorific value).

This document is not applicable to:

- open fronted appliances as specified in EN 13278:2013;

- decorative fuel effect appliances as specified in EN 509:1999/A1:2003;

- catalytic combustion appliances;

- appliances in which the supply of combustion air and/or evacuation of products of combustion is achieved by mechanical means as specified in EN 1266:2002;

- ducted-air appliances;

- appliances installed by means of a closure plate (see 3.3.3.3).

Matters related to quality assurance systems, tests during production and to certificates of conformity of auxiliary devices are not dealt with by this standard.

Document History

NEN-EN 613
January 1, 2022
Independent closed-fronted gas-fired type B11, type C11, type C31 and type C91 heaters
This document specifies the requirements and test methods for the construction, safety, marking and rational use of energy. This document is applicable to types B11AS, B11BS, B11CS, C11, C31 and C91...
June 1, 2018
Independent closed-fronted gas-fired type B11, type C11, type C31 and type C91 heaters
This document specifies the requirements and test methods for the construction, safety, marking and rational use of energy. This standard is applicable to types B11, type C11, type C31 and type C91...
June 1, 2003
Independent gas-fired convection heaters
A description is not available for this item.
December 1, 2002
Independent gas-fired convection heaters
A description is not available for this item.
August 1, 2002
Independent gas-fired convection heaters
A description is not available for this item.
December 1, 2000
Independent gas-fired convection heaters
Specifies the requirements and test methods for the construction, safety, marking and rational use of energy of independent gas-fired convection heating appliances, hereafter referred to as...
February 1, 1992
Independent gas-fired convection heaters
Specifies the requirements and test methods for the construction, safety, marking and rational use of energy of independent gas-fired convection heating appliances, hereafter referred to as...

References

Advertisement