NEN-EN-ISO 8619
Plastics - Phenolic resin powder - Determination of flow distance on a glass plate
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1995 |
| Status: | inactive |
| ICS Code (Thermosetting materials): | 83.080.10 |
scope:
This International Standard specifies a method for the determination of the flow distance of powdered heat-setting phenolic resins for production and control. With reference to tablet formation, test temperature and angle of inclination of the glass plate, measurement of the flow distance involves arbitrarily defined conditions.
Document History
January 1, 2005
Plastics - Phenolic resin powder - Determination of flow distance on a heated glass plate
This International Standard specifies a method for the determination of the flow distance of powdered heat-setting phenolic resins for production and control. With reference to tablet formation, test...
July 1, 1998
Plastics - Phenolic resin powder - Determination of flow distance on a heated glass plate
Specifies a method for the determination of the flow distance of powdered heat-setting phenolic resins for production and control. With reference to tablet formation, test temperature and angle of...
NEN-EN-ISO 8619
August 1, 1995
Plastics - Phenolic resin powder - Determination of flow distance on a glass plate
This International Standard specifies a method for the determination of the flow distance of powdered heat-setting phenolic resins for production and control. With reference to tablet formation, test...