NEN-EN-ISO 8619
Plastics - Phenolic resin powder - Determination of flow distance on a heated glass plate
| Organization: | NEN |
| Publication Date: | 1 January 2005 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Thermosetting materials): | 83.080.10 |
scope:
This International Standard specifies a method for the determination of the flow distance of powdered heat-setting phenolic resins for production and control. With reference to tablet formation, test temperature and angle of inclination of the glass plate, measurement of the flow distance involves arbitrarily defined conditions. The flow distance is dependent on the reactivity and melt viscosity of the resins. Rapid solidification and high melt viscosity shorten the flow distance.
Document History