NEN-ISO 8619

Plastics - Phenolic resin powder - Determination of flow distance on a heated glass plate

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 14
ICS Code (Thermosetting materials): 83.080.10
scope:

This International Standard specifies a method for the determination of the flow distance of powdered heat-setting phenolic resins for production and control. With reference to tablet formation, test temperature and angle of inclination of the glass plate, measurement of the flow distance involves arbitrarily defined conditions. The flow distance is dependent on the reactivity and melt viscosity of the resins. Rapid solidification and high melt viscosity shorten the flow distance.

Document History

NEN-ISO 8619
July 1, 2003
Plastics - Phenolic resin powder - Determination of flow distance on a heated glass plate
This International Standard specifies a method for the determination of the flow distance of powdered heat-setting phenolic resins for production and control. With reference to tablet formation, test...

References

Advertisement