NEN-EN 50288-4-1
Multi-element metallic cables used in analogue and digital communication and control - Part 4-1: Sectional specification for screened cables characterised up to 600 MHz - Horizontal and building backbone cables
| Organization: | NEN |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
EN 50288-4-1 is a sectional specification for screened cables, characterised from 1 MHz up to 600 MHz, to be used in horizontal and building backbone wiring as defined in EN 50173. This sectional specification contains the electrical, mechanical, transmission and environmental performance characteristics of the cables, when tested in accordance with the referenced test methods. This sectional specification is to be read in conjunction with EN 50288-1, which contains the essential provisions for its application. The cables covered in this sectional specification are intended to operate with voltages and currents normally encountered in communication systems. These cables are not intended to be used in conjunction with low impedance sources, for example, the electric power supplies of public utility mains.
Document History