NEN-EN 50288-4-1

Multi-element metallic cables used in analogue and digital communication and control - Part 4-1: Sectional specification for screened cables characterised up to 600 MHz - Horizontal and building backbone cables

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 13
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

Covers screend cables, characterised up to 600 MHz, to be used in horizontal and building backbone wiring as defined in EN 50173. The electrical, mechanical, transmission and environment performance characteristics of the screened cables, related to their reference test methods, are detailed. This sectional specification is to be read in conjunction with EN 50288-1, which containes the essential provisions for its application.

Document History

June 1, 2013
Multi-element metallic cables used in analogue and digital communication and control - Part 4-1: Sectional specification for screened cables characterised up to 600 MHz - Horizontal and building backbone cables
EN 50288-4-1 is a sectional specification for screened cables, characterised from 1 MHz up to 600 MHz, to be used in horizontal and building backbone wiring as defined in EN 50173. This sectional...
November 1, 2011
Multi-element metallic cables used in analogue and digital communication and control - Part 4-1: Sectional specification for screened cables characterised up to 600 MHz - Horizontal and building backbone cables
EN 50288-4-1 is a sectional specification for screened cables, characterised from 1 MHz up to 600 MHz, to be used in horizontal and building backbone wiring as defined in EN 50173. This sectional...
NEN-EN 50288-4-1
January 1, 2004
Multi-element metallic cables used in analogue and digital communication and control - Part 4-1: Sectional specification for screened cables characterised up to 600 MHz - Horizontal and building backbone cables
Covers screend cables, characterised up to 600 MHz, to be used in horizontal and building backbone wiring as defined in EN 50173. The electrical, mechanical, transmission and environment performance...
April 1, 2001
Multi-element metallic cables used in analogue and digital communication and control - Part 4-1: Sectional specification for screened cables characterized up to 600 MHz - Horizontal and building backbone cables
Covers screend cables, characterised up to 600 MHz, intended for horizontal and building backbone wiring as defined in EN 50173.
March 1, 1999
Multi-element metallic cables used in analogue and digital communication and control - Part 4-1: Sectional specification for screened cables characterized up to 600 MHz - Horizontal and building backbone cables
Covers screend cables, characterised up to 600 MHz, intended for horizontal and building backbone wiring as defined in EN 50173.
Advertisement