NEN-EN-ISO 19110

Geographic information - Methodology for feature cataloguing

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 87
ICS Code (IT applications in science): 35.240.70
scope:

NEN-EN-ISO 19110 defines the methodology for cataloguing feature types. This document specifies how feature types can be organized into a feature catalogue and presented to the users of a set of geographic data. This document is applicable to creating catalogues of feature types in previously uncatalogued domains and to revising existing feature catalogues to comply with standard practice. This document applies to the cataloguing of feature types that are represented in digital form. Its principles can be extended to the cataloguing of other forms of geographic data. Feature catalogues are independent of feature concept dictionaries defined in ISO 19126 and can be specified without having to use or create a Feature Concept Dictionary. This document is applicable to the definition of geographic features at the type level. This document is not applicable to the representation of individual instances of each type. This document excludes portrayal schemas as specified in ISO 19117. This document may be used as a basis for defining the universe of discourse being modelled in a particular application, or to standardize general aspects of real world features being modelled in more than one application.

Document History

NEN-EN-ISO 19110
December 1, 2016
Geographic information - Methodology for feature cataloguing
NEN-EN-ISO 19110 defines the methodology for cataloguing feature types. This document specifies how feature types can be organized into a feature catalogue and presented to the users of a set of...
July 1, 2011
Geographic information - Methodology for feature cataloguing
A description is not available for this item.
July 1, 2009
Geographic information - Methodology for feature cataloguing
A description is not available for this item.
July 1, 2006
Geographic information - Methodology for feature cataloguing
This International Standard defines the methodology for cataloguing feature types. This International Standard specifies how the classification of feature types is organized into a feature catalogue...

References

Advertisement