NEN-EN-ISO 19110

Geographic information - Methodology for feature cataloguing

inactive
Organization: NEN
Publication Date: 1 July 2006
Status: inactive
Page Count: 68
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard defines the methodology for cataloguing feature types. This International Standard specifies how the classification of feature types is organized into a feature catalogue and presented to the users of a set of geographic data. This International Standard is applicable to creating catalogues of feature types in previously uncatalogued domains and to revising existing feature catalogues to comply with standard practice. This International Standard applies to the cataloguing of feature types that are represented in digital form. Its principles can be extended to the cataloguing of other forms of geographic data.This International Standard is applicable to the definition of geographic features at the type level. This International Standard is not applicable to the representation of individual instances of each type. This International Standard excludes spatial, temporal, and portrayal schemas as specified in ISO 19107, ISO 19108, and ISO 19117, respectively. It also excludes collection criteria for feature instances.This International Standard may be used as a basis for defining the universe of discourse being modelled in a particular application, or to standardize general aspects of real world features being modelled in more than one application.

Document History

December 1, 2016
Geographic information - Methodology for feature cataloguing
NEN-EN-ISO 19110 defines the methodology for cataloguing feature types. This document specifies how feature types can be organized into a feature catalogue and presented to the users of a set of...
July 1, 2011
Geographic information - Methodology for feature cataloguing
A description is not available for this item.
July 1, 2009
Geographic information - Methodology for feature cataloguing
A description is not available for this item.
NEN-EN-ISO 19110
July 1, 2006
Geographic information - Methodology for feature cataloguing
This International Standard defines the methodology for cataloguing feature types. This International Standard specifies how the classification of feature types is organized into a feature catalogue...

References

Advertisement