NEN 10641-3-1

Specification for pressboard and presspaper for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Requirements for pressboard, types B.0.1, B.2.1, B.2.3, B.3.1, B.3.3, B.4.1, B.4.3, B.5.1, B.6.1 and B. 7.1

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1994
Status: inactive
Page Count: 66
ICS Code (Paper and board insulating materials): 29.035.10
scope:

This standard gives the requirements for pressboard for electrical purposes comprised of 100% sulphate wood pulp or a mixture of sulphate wood pulp and cotton. Each material must conform to the general requirements given in IEC 641-1 and the specific requirements of the appropriate type given in tables 1 to 7 of the present sheet.

Document History

NEN 10641-3-1
September 1, 1994
Specification for pressboard and presspaper for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Requirements for pressboard, types B.0.1, B.2.1, B.2.3, B.3.1, B.3.3, B.4.1, B.4.3, B.5.1, B.6.1 and B. 7.1
This standard gives the requirements for pressboard for electrical purposes comprised of 100% sulphate wood pulp or a mixture of sulphate wood pulp and cotton. Each material must conform to the...

References

Advertisement