NEN-EN-IEC 60641-3-1

Pressboard and presspaper for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Requirements for pressboard, types B.0.1, B.0.3, B.2.1, B.2.3, B.3.1, B.3.3, B.4.1, B.4.3, B.5.1, B.5.3 and B.6.1

active, Most Current
Organization: NEN
Publication Date: 1 September 2008
Status: active
Page Count: 22
ICS Code (Paper and board insulating materials): 29.035.10
scope:

This International Standard gives the requirements for pressboard for electrical purposes comprised of 100 % sulphate wood pulp or a mixture of sulphate wood pulp and cotton. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

NEN-EN-IEC 60641-3-1
September 1, 2008
Pressboard and presspaper for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Requirements for pressboard, types B.0.1, B.0.3, B.2.1, B.2.3, B.3.1, B.3.3, B.4.1, B.4.3, B.5.1, B.5.3 and B.6.1
This International Standard gives the requirements for pressboard for electrical purposes comprised of 100 % sulphate wood pulp or a mixture of sulphate wood pulp and cotton. Materials which conform...

References

Advertisement