NEN-EN 13828
Building valves - Manually operated copper alloy ball valves for potable water supply in buildings - Characteristics and tests
| Organization: | NEN |
| Publication Date: | 27 October 2003 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Globe valves): | 23.060.10 |
scope:
This European standard applies primarily to copper alloy ball valves, dimensions DN 8 to DN 100, for potable water supply in buildings up to PN 10 and a distribution temperature of 65 °C. Occasional excursions up to 90 °C are permitted for a period of 1 h maximum. This standard applies also to ball valves in combination with other components in the same body. This standard specifies: - the requirements of the materials and the design of ball valves; - the mechanical, hydraulic and acoustic requirements of ball valves; - the test methods to verify the requirements of ball valves; - the marking requirements of ball valves. Ball valves in combination with other valves should fulfil the same requirements.
Document History