NEN-EN 13828

Building valves - Manually operated copper alloy and stainless steel ball valves for potable water supply in buildings - Tests and requirements

pending
Organization: NEN
Publication Date: 1 February 2023
Status: pending
Page Count: 32
ICS Code (Ball and plug valves): 23.060.20
scope:

This document applies primarily to copper alloy and stainless steel ball valves with dimensions DN 6 to DN 100, for installations in buildings for potable water supply up to PN16 and a maximum distribution temperature of 65 °C. Occasional excursions up to 90 °C are permitted for a period of 1 h maximum.

The ball valves are classified by their nominal pressure being either PN10 or PN16.

This document specifies:

- the requirements of the materials and the design of ball valves;

- the mechanical, hydraulic and acoustic requirements of ball valves;

- the test methods to verify the requirements of ball valves;

- the marking requirements of ball valves.

Document History

NEN-EN 13828
February 1, 2023
Building valves - Manually operated copper alloy and stainless steel ball valves for potable water supply in buildings - Tests and requirements
This document applies primarily to copper alloy and stainless steel ball valves with dimensions DN 6 to DN 100, for installations in buildings for potable water supply up to PN16 and a maximum...
October 27, 2003
Building valves - Manually operated copper alloy ball valves for potable water supply in buildings - Characteristics and tests
This European standard applies primarily to copper alloy ball valves, dimensions DN 8 to DN 100, for potable water supply in buildings up to PN 10 and a distribution temperature of 65 °C. Occasional...
October 1, 2003
Building valves - Manually operated copper alloy and stainless steel ball valves for potable water supply in buildings - Tests and requirements
This European standard applies primarily to copper alloy ball valves, dimensions DN 8 to DN 100, for potable water supply in buildings up to PN 10 and a distribution temperature of 65 °C. Occasional...

References

Advertisement