NEN-EN 14475
Execution of special geotechnical works - Reinforced fill
| Organization: | NEN |
| Publication Date: | 1 February 2006 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
This European Standard establishes general principles for the construction of reinforced fill. This European Standard covers engineered fills that are reinforced by the inclusion of horizontal or subhorizontal reinforcement placed between layers of fill during construction. The scope of reinforced fill applications considered in this European Standard includes (Figure 1): ç earth retaining structures, (vertical, battered or inclined walls, bridge abutments, bulk storage facilities), with a facing to retain fill placed between the reinforcing layers; ç reinforced steep slopes with a facing, either built-in or added or wrap-around, reinforced shallow slopes without a facing, but covered by some form of erosion protection without a facing, reinstatement of failed slopes; ç embankments with basal reinforcement and embankments with reinforcement against frost heave in the upper part. Principles for the execution of other special geotechnical works using soil nails, bored piles, displacement piles, micro piles, sheet pile walls, diaphragm walls, grouting or jet grouting are established in other European Standards. Reinforcement of road pavements is not covered by this Standard.
Document History