NEN-EN 14475

Execution of special geotechnical works - Reinforced fill

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 52
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This European Standard establishes general principles for the construction of reinforced fill. This European Standard covers engineered fills that are reinforced by the inclusion of horizontal or subhorizontal reinforcement placed between layers of fill during construction. The scope of reinforced fill applications considered in this European Standard includes (Figure 1): ç earth retaining structures, (vertical, battered or inclined walls, bridge abutments, bulk storage facilities), with a facing to retain fill placed between the reinforcing layers; ç reinforced steep slopes with a facing, either built-in or added or wrap-around, reinforced shallow slopes without a facing, but covered by some form of erosion protection without a facing, reinstatement of failed slopes; ç embankments with basal reinforcement and embankments with reinforcement against frost heave in the upper part. Principles for the execution of other special geotechnical works using soil nails, bored piles, displacement piles, micro piles, sheet pile walls, diaphragm walls, grouting or jet grouting are established in other European Standards. Reinforcement of road pavements is not covered by this Standard.

Document History

December 1, 2006
Execution of special geotechnical works - Reinforced fill
A description is not available for this item.
February 1, 2006
Execution of special geotechnical works - Reinforced fill
This European Standard establishes general principles for the construction of reinforced fill. This European Standard covers engineered fills that are reinforced by the inclusion of horizontal or...
NEN-EN 14475
June 1, 2002
Execution of special geotechnical works - Reinforced fill
This European Standard establishes general principles for the construction of reinforced fill. This European Standard covers engineered fills that are reinforced by the inclusion of horizontal or...
Advertisement