NEN-EN 14543/A1
Specification for dedicated liquefied petroleum gas appliances - Parasol patio heaters - Flueless radiant heaters for outdoor or amply ventilated area use
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Gas heaters): | 97.100.20 |
scope:
This European standard specifies the design, safety and marking requirements and test methods for flueless patio heaters for outdoor or amply ventilated area use only. Although they are not covered by this standard, the requirements of this standard are applicable to appliances that may be used inside habitations which, in addition, shall have a heat input not exceeding 4,2 kW and comply with EN 449. These appliances are for use exclusively with gases of the third family as defined in Clause 4. This European standard applies to appliances that have a nominal heat input not exceeding 17 kW (based on the gross calorific value);
Document History