NEN-EN 14543

Specification for dedicated liquefied petroleum gas appliances - Parasol patio heaters - Flueless radiant heaters for outdoor and ventilatedarea use

inactive
Organization: NEN
Publication Date: 1 June 2005
Status: inactive
Page Count: 44
ICS Code (Gas heaters): 97.100.20
scope:

This European standard specifies the design, safety and marking requirements and test methods for flueless patio heaters for outdoor or amply ventilated area use only. Although they are not covered by this standard, the requirements of this standard are applicable to appliances that may be used inside habitations which, in addition, shall have a heat input not exceeding 4,2 kW and comply with EN 449. These appliances are for use exclusively with gases of the third family as defined in Clause 4. This European standard applies to appliances that have a nominal heat input not exceeding 17 kW (based on the gross calorific value);

Document History

July 1, 2017
Specification for dedicated liquefied petroleum gas appliances - Parasol patio heaters - Flueless radiant heaters for outdoor or amply ventilated area use
NEN-EN 14543 specifies the design, safety and marking requirements and test methods for flueless patio heaters for outdoor or amply ventilated area use only. These appliances are for use exclusively...
October 1, 2013
Specification for dedicated liquefied petroleum gas appliances - Parasol patio heaters - Flueless radiant heaters for outdoor or amply ventilated area use
NEN-EN 14543 specifies the design, safety and marking requirements and test methods for flueless patio heaters for outdoor or amply ventilated area use only. These appliances are for use exclusively...
June 1, 2007
Specification for dedicated liquefied petroleum gas appliances - Parasol patio heaters - Flueless radiant heaters for outdoor or amply ventilatedarea use
This European standard specifies the design, safety and marking requirements and test methods for flueless patio heaters for outdoor or amply ventilated area use only. Although they are not covered...
November 1, 2006
Specification for dedicated liquefied petroleum gas appliances - Parasol patio heaters - Flueless radiant heaters for outdoor or amply ventilated area use
This European standard specifies the design, safety and marking requirements and test methods for flueless patio heaters for outdoor or amply ventilated area use only. Although they are not covered...
NEN-EN 14543
June 1, 2005
Specification for dedicated liquefied petroleum gas appliances - Parasol patio heaters - Flueless radiant heaters for outdoor and ventilatedarea use
This European standard specifies the design, safety and marking requirements and test methods for flueless patio heaters for outdoor or amply ventilated area use only. Although they are not covered...
October 1, 2002
Specification for dedicated liquefied petroleum gas appliances - Patio heaters - LPG Flueless patio heaters for outdoor and ventilated area use
This European standard specifies the design, safety and marking requirements and test methods for flueless patio heaters for outdoor or amply ventilated area use only. Although they are not covered...
Advertisement