NEN-EN 16186-3

Railway applications - Driver's cab - Part 3: Design of displays

inactive
Organization: NEN
Publication Date: 1 April 2014
Status: inactive
Page Count: 117
ICS Code (Tractive stock): 45.060.10
scope:

NEN-EN 16186-3 specifies all necessary design rules and associated assessment criteria as well as guidance concerning the design of information and the corresponding user interfaces of driver's cabs of EMU, DMU, Railcars, Locomotives and Driving trailers. It considers the tasks the driver has to carry out and human factors. This standard specifies how information is arranged and displayed. It is explicitly applicable to display applications like TRD, ETD, CCD and TDD and may be completed by the CLC/TS 50459 series. This standard is not applicable to legacy ATP systems. If requirements in this standard are in conflict with the ERA DMI document (ERA_ERTMS_015560) the requirements of the ERA DMI document should prevail for the CCD ETCS application. All assessments based on the normative requirements of this standard are applicable mainly to - symbols provided by Annex A, - arrangement of screen areas conform with Figure 1 (generic organization of information), - colours, fonts,- audible information. This standard is applicable to the following aspects: - legibility and intelligibility of displayed information: general rules concerning the layout of information on the displays, including character size and spacing; - definition of harmonized colours, symbols, etc.; - definition of harmonized principles for the command interface (by physical or touchscreen buttons): size, symbols, reaction time, way to give feedback to the driver, etc.; - general arrangements (dialogue structures, sequences, layout philosophy, colour philosophy), symbols, audible information, data entry arrangements. This standard does not request any safety requirement related with displayed information. This standard specifies minimum requirements and does not prevent more complex solutions. Requirements describing the functions using the display are out of scope of this standard.

Document History

June 1, 2022
Railway applications - Driver's cab - Part 3: Design of displays for heavy rail vehicles
This document specifies all necessary design rules and associated assessment criteria as well as guidance concerning the design of information and the corresponding user interfaces of driver’s cabs....
July 1, 2020
Railway applications - Driver's cab - Part 3: Design of displays
This document specifies all necessary design rules and associated assessment criteria as well as guidance concerning the design of information and the corresponding user interfaces of driver’s cabs...
December 1, 2018
Railway applications - Driver's cab - Part 3: Design of displays
This European Standard specifies all necessary design rules and associated assessment criteria as well as guidance concerning the design of information and the corresponding user interfaces of...
June 1, 2017
Railway applications - Driver's cab - Part 3: Design of displays
A description is not available for this item.
September 1, 2016
Railway applications - Driver's cab - Part 3: Design of displays
NEN-EN 16186-3 specifies all necessary design rules and associated assessment criteria as well as guidance concerning the design of information and the corresponding user interfaces of driver’s cabs...
NEN-EN 16186-3
April 1, 2014
Railway applications - Driver's cab - Part 3: Design of displays
NEN-EN 16186-3 specifies all necessary design rules and associated assessment criteria as well as guidance concerning the design of information and the corresponding user interfaces of driver’s cabs...
March 1, 2012
Railway applications - Driver's cab - Part 3: Design of displays
NEN-EN 16186-3 specifies all necessary design rules and associated assessment criteria as well as guidance concerning the design of information and the corresponding user interfaces of driver’s cabs...

References

Advertisement