NEN-EN 1636-3

Plastics piping systems for non-pressure drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Part 3: Fittings

inactive
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
ICS Code (Plastics fittings): 23.040.45
scope:

This part of the standard specifies the characteristics of fittings made from glass-reinforced thermosetting plastic pipes or moulded based on unsaturated polyester resin (GRP-UP) intended to be used for non-pressure drainage and sewerage. It also specifies the test parameters for the test methods referred to in this standard. It is applicable to fittings intended to be used for the conveyance of surface water or sewage, below ground, outside buildings, at temperatures up to 50 °C.

Document History

September 1, 1997
Plastics piping systems for non-pressure drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Part 3: Fittings
This part of the standard specifies the characteristics of fittings made from glass-reinforced thermosetting plastic pipes or moulded based on unsaturated polyester resin (GRP-UP) intended to be used...
NEN-EN 1636-3
October 1, 1994
Plastics piping systems for non-pressure drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Part 3: Fittings
This part of the standard specifies the characteristics of fittings made from glass-reinforced thermosetting plastic pipes or moulded based on unsaturated polyester resin (GRP-UP) intended to be used...
Advertisement