NEN-EN 16712-2
Portable equipment for projecting extinguishing agents supplied by fire fighting pumps - Portable foam equipment - Part 2: Pick-up tubes
| Organization: | NEN |
| Publication Date: | 1 March 2014 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
NEN-EN 16712-2 specifies performance requirements and test methods for pick-up tubes. This European Standard applies to pick-up tubes from DN 20 to DN 50 which are used for the suction of foam concentrate or additives and defines their requirements and test procedures. Pick-up tubes are especially used with inductors in accordance with EN 16712-1. NOTE Pick-up tubes can also be used for the suction of other substances (e.g. absorbents). This European Standard is not applicable to pick-up tubes which have been manufactured before its date of publication as European Standard.
Document History