NEN-EN 16712-2

Portable equipment for projecting extinguishing agents supplied by fire fighting pumps - Portable foam equipment - Part 2: Pick-up tubes

active, Most Current
Organization: NEN
Publication Date: 14 September 2015
Status: active
Page Count: 12
ICS Code (Fire-fighting): 13.220.10
scope:

NEN-EN 16712-2 specifies performance requirements and test methods for pick-up tubes. This European Standard applies to pick-up tubes from DN 20 to DN 50 which are used for the suction of foam concentrate or additives and defines their requirements and test procedures. Pick-up tubes are especially used with inductors in accordance with EN 16712-1. NOTE Pick-up tubes can also be used for the suction of other substances (e.g. absorbents). This European Standard is not applicable to pick-up tubes which have been manufactured before its date of publication as European Standard.

Document History

NEN-EN 16712-2
September 14, 2015
Portable equipment for projecting extinguishing agents supplied by fire fighting pumps - Portable foam equipment - Part 2: Pick-up tubes
NEN-EN 16712-2 specifies performance requirements and test methods for pick-up tubes. This European Standard applies to pick-up tubes from DN 20 to DN 50 which are used for the suction of foam...
March 1, 2014
Portable equipment for projecting extinguishing agents supplied by fire fighting pumps - Portable foam equipment - Part 2: Pick-up tubes
NEN-EN 16712-2 specifies performance requirements and test methods for pick-up tubes. This European Standard applies to pick-up tubes from DN 20 to DN 50 which are used for the suction of foam...
Advertisement