NEN-EN 16798-5-1
Energy performance of buildings - Ventilation for buildings - Part 5-1: Calculation methods for energy requirements of ventilation and air conditioning systems (Modules M5-6, M5-8, M6-5, M6-8, M7-5, M7-8) - Method 1: Distribution and generation
| Organization: | NEN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
NEN-EN 16798-5-1 covers the energy performance calculation of mechanical ventilation and air conditioning systems, including humidification and dehumidification. It takes into account the generation (air handling unit) and distribution (duct system) parts. It includes a simplified calculation of adiabatic cooling systems. It does not cover the emission part (calculation of the required volume flow rates and/or supply air conditions), which is covered in EN 16798-7. It does not include the calculation of heating/cooling generation. This method is focussed on large customized ventilation and air conditioning systems, typically used in commercial buildings, although the application is not restricted on the basis of building or space use type. A calculation method for ventilation systems with integrated heating/cooling generation, including domestic hot water generation, using a monthly or seasonal calculation interval or a bin method, is provided in a separate standard, EN 16798-5-2. This method does not include humidification and dehumidification or adiabatic cooling.
Document History