NEN-EN 16798-5-1

Energy performance of buildings - Modules M5-6, M5-8, M6-5, M6-8, M7-5, M7-8 - Ventilation for buildings - Calculation methods for energy requirements of ventilation and air conditioning systems - Part 5-1: Distribution and generation (revision of EN 15241) - Method 1

inactive
Organization: NEN
Publication Date: 1 May 2015
Status: inactive
Page Count: 66
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

NEN-EN 16798-5-1 covers the energy performance calculation of mechanical ventilation and air conditioning systems, including humidification and dehumidification. It takes into account the generation (air handling unit) and distribution (duct system) parts. It includes a simplified calculation of adiabatic cooling systems. It does not cover the emission part (calculation of the required volume flow rates and/or supply air conditions), which is covered in EN 16798-7. It does not include the calculation of heating/cooling generation. This method is focussed on large customized ventilation and air conditioning systems, typically used in commercial buildings, although the application is not restricted on the basis of building or space use type. A calculation method for ventilation systems with integrated heating/cooling generation, including domestic hot water generation, using a monthly or seasonal calculation interval or a bin method, is provided in a separate standard, EN 16798-5-2. This method does not include humidification and dehumidification or adiabatic cooling.

Document History

January 1, 2020
Energy performance of buildings - Ventilation for buildings - Part 5-1: Calculation methods for energy requirements of ventilation and air conditioning systems (Modules M5-6, M5-8, M6-5, M6-8, M7-5, M7-8) - Method 1: Distribution and generation
A description is not available for this item.
June 1, 2017
Energy performance of buildings - Ventilation for buildings - Part 5-1: Calculation methods for energy requirements of ventilation and air conditioning systems (Modules M5-6, M5-8, M6-5, M6-8, M7-5, M7-8) - Method 1: Distribution and generation
NEN-EN 16798-5-1 covers the energy performance calculation of mechanical ventilation and air conditioning systems, including humidification and dehumidification. It takes into account the generation...
NEN-EN 16798-5-1
May 1, 2015
Energy performance of buildings - Modules M5-6, M5-8, M6-5, M6-8, M7-5, M7-8 - Ventilation for buildings - Calculation methods for energy requirements of ventilation and air conditioning systems - Part 5-1: Distribution and generation (revision of EN 15241) - Method 1
NEN-EN 16798-5-1 covers the energy performance calculation of mechanical ventilation and air conditioning systems, including humidification and dehumidification. It takes into account the generation...
Advertisement