NEN-EN 196-2

Methods of testing cement - Part 2: Chemical analysis of cement

inactive
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
Page Count: 54
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This document specifies the methods for the chemical analysis of cement. This document describes the reference methods and, in certain cases, an alternative method which can be considered to be equivalent. In the case of a dispute, only the reference methods are used. Any other methods may be used provided they are calibrated, either against the reference methods or against internationally accepted reference materials, in order to demonstrate their equivalence. This document describes methods which apply principally to cements, but which can also be applied to their constituent materials. They can also be applied to other materials, the standards for which call up these methods. Standard specifications state which methods are used.

Document History

June 1, 2013
Method of testing cement - Part 2: Chemical analysis of cement
This European Standard specifies the methods for the chemical analysis of cement. This document describes the reference methods and, in certain cases, an alternative method which can be considered to...
October 1, 2012
Method of testing cement - Part 2: Chemical analysis of cement
This European Standard specifies the methods for the chemical analysis of cement. This document describes the reference methods and, in certain cases, an alternative method which can be considered to...
NEN-EN 196-2
February 1, 2005
Methods of testing cement - Part 2: Chemical analysis of cement
This document specifies the methods for the chemical analysis of cement. This document describes the reference methods and, in certain cases, an alternative method which can be considered to be...
February 1, 1995
Methods of testing cement - Part 2: Chemical analysis of cement
This Standard describes the procedures for the chemical analysis of cement. The standard describes the reference procedures and, in certain cases, an alternative method which can be considered as...

References

Advertisement