NEN-EN 2084
Aerospace series - Cables, electric, single-core, general purpose, with conductors in copper or copper alloy - Technical specification
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics, test methods, qualification and acceptance conditions of singlecore electric cables for general purpose with conductors in copper or copper alloy, intended for installation in aircraft circuits. The insulation of these cables is designed to withstand a maximum service voltage of 600 V r.m.s. at a frequency not exceeding 2 000 Hz. They are divided into types, the characteristics of which are given in the product standards. Unless otherwise specified in the product standard, the tests defined in this standard apply.
Document History