NEN-EN 2084

Aerospace series - Cables, electrical, general purpose, with conductors in copper or copper alloy - Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 2084 specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables, without jackets, for general purpose with conductors in copper or copper alloy, intended for installation in aircraft circuits. The insulation of these cables is designed to withstand aircraft voltages at a frequency not exceeding 2 000 Hz. Unless specified by individual product standards the maximum demonstrated ac voltage of rating of these cables is 115 V rms phase to neutral and 200 V rms phase to phase. They are divided into types, the characteristics of which are given in the product standards. Unless otherwise specified in the product standard, the tests defined in this standard apply.

Document History

NEN-EN 2084
September 1, 2015
Aerospace series - Cables, electrical, general purpose, with conductors in copper or copper alloy - Technical specification
NEN-EN 2084 specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables, without jackets, for general purpose with conductors in...
December 1, 2005
Aerospace series - Cables, electric, single-core, general purpose, with conductors in copper or copper alloy - Technical specification
This standard specifies the characteristics, test methods, qualification and acceptance conditions of singlecore electric cables for general purpose with conductors in copper or copper alloy,...
Advertisement